Add value to your work environment with the high performance, portability, and security the LG mobile Thin Client offers.
Compatible with various Virtual Desktop Infrastructures (VDI), allowing you to work with your VDI in a secure environment through an optimized operating system that helps prevent information leaks.
Trust Platform Module (TPM) 2.0 increases security by encrypting the computer drive to keep data safe and preventing unauthorized applications like malware. Furthermore, it secures user authentication without a password and blocks malicious drivers and rootkits from intercepting the boot process of the operating system.
Equipped with the powerful 13th Generation Intel® Core™ i3 Processors that, when combined with LPDDR5 5200 MHz RAM chip and slot SSD, ensure smooth and efficient multitasking capabilities, whether you are working on complex tasks or managing extensive projects.
Be captivated by the rich and vivid colors in the high-resolution WQXGA (2560x1600) display. The 16:10 aspect ratio display allows you to see more content with less scrolling.
Slim and light along with powerful performance, LG Mobile Thin Client brings brilliant portability and productivity.
Thanks to the wide color gamut of sRGB 99%, you can enjoy vivid details and rich colors.
The anti-glare panel reduces glare, reflections, and automatically adjusts its brightness, so you can see well in light places.
Experience great wireless portability with the 80Wh high-capacity battery*.
*Actual battery life will vary from specifications depending on model, setup configuration, applications used, features utilized and power management settings. Images are simulated for illustration purposes only.
Easily connect with variety of ports, including USB 4 / Thunderbolt™ 4.
Through the built-in FHD webcam and the integrated speaker equipped with Smart Amp, you can stay connected with clients and host various meetings and video conferences as if you were working in the office.