Open-frame outdoor display
LG Open Frame display empowers you to personalize not only the casing design but also the function, granting you the flexibility to tailor the display to your exact preferences.
*Please reach out to your local sales representatives for detailed casing guide.
World’s First UL Verification for Display Anti-Discoloration Characteristics
By focusing on the pain points of our customers, we obtained the world’s first UL Verification for Display Anti-Discoloration Characteristics. Our new technology helps prevent ‘screen-yellowing’, while maintaining display quality and performance stability.
High visibility under strong sunlight
With outstanding high brightness of 3,000 nits (Typ.), the XF3P outdoor display delivers content clearly while captivating passerby. In addition, its outdoor visibility can deliver a variety of information even to those wearing polarized sunglasses.
Optimized design for double-sided display
The XF3P, featuring a sleeker design than the conventional model, excels in maximizing space efficiency with its convenient double-sided display.
*The conventional model refers to the XF3C.
Efficient energy management
The screen brightness is automatically adjusted depending on the ambient light. The brightness is increased in light for better visibility, while it is decreased in darkness for efficient power management. Also, XF3P uses M+ panel that can offer high energy efficiency and cost savings by decreasing power consumption.*
High performance with webOS 6.1
Quad Core SoC (System-on-Chip) can execute several tasks at the same time without a separate media player. In addition, webOS 6.1 platform enhances not only user convenience with intuitive UI but also web-app integration with updated Node JS / Chromium version.
Wide range of operating temperature
The XF3P can be used under a wide range of operating temperature from 32°F to 122°F.
*Conducted by LG internal test, Operating temperature: 32°F~122°F (without direct sunlight; with direct sunlight in cooling system), 32°F~104°F (with direct sunlight)
**Actual performance may vary depending on the use environment.
Conformal coating
Conformal Coating* protects the circuit board and power board against dust, iron powder, humidity, etc.
*Thin protective films/breathing membranes that filter water vapor and solid debris
Installation guide for customized casing
LG offers an installation guide for designing a customized casing to ensure stable performance for outdoor displays. It includes information about the size of ventilation and the location of partitions within the casing.
Web monitoring
The LG Control Manager, the embedded web monitoring program, is user-friendly and enables the user to have full access anywhere at anytime from their mobile phone or PC while having access to both current and past data. It allows the user to monitor the unit, make adjustments, and control the unit remotely in real time.
*Enabled by wired LAN connection
Professional content partners
Pairing the XF3P with LG SW solutions would enhance its utilization.
*Sold separately