BrightSignOS™
Leading the way in digital signage, the UV5N-E is powered by BrightSignOS, known for its security, reliability, sustainability, and support. Running BrightSignOS also includes a free bsn. Control subscription for remote multidevice monitoring and seamless integration with over 100 CMS solutions.
UHD Resolution Display
UHD resolution is 4 times higher than FHD, which makes the color and details of the contents more vivid and realistic. In addition, the IPS Panel allows for wider viewing angles and provides clearer content with no distortion. Body texts can be up to 100 characters.
Design for Space Utilization
Designed with thin bezels and simple cable management, the UV5N-E saves space. With specialized hidden power inlets, it can be installed close to the wall, leaving only about .5 in (13 mm) of space with the slim bracket.
Durability that Provides Reliability
Optimized for business environments, the UV5N-E is protected against salt, dust, iron powder and humidity thanks to conformal coating on the power board, allowing for stable operation. Also, its customer-centric features, such as IP5x, 30-degree tilting and Shock Monitoring, provide both reliability and flexibility.
Enhanced Security Features
Built exclusively for digital signage, BrightSignOS offers a fortified security system that can be configured to any security profile with a secure, signature-verified operating system that runs only approved signage applications. This security extends to integrated CMS solutions and the free bsn. Control remote management service.
Sustainability
With a commitment to innovation and sustainability, LG is continuously striving to create a better future for manufacturers, consumers, and generations to come. With a focus on minimizing waste, maximizing recycling, and efficient power management, LG actively strives for sustainability, obtaining various certifications such as FCC EMC Class B.