24-inch 2MP IPS Diagnostic Monitor
The 2MP display creates a clear image that allows details to be visible, while the front-sensor, supported by calibration software, allows calibration without the need for additional measuring equipment, and helps maintain stable image quality.
Focus on the Region of Interest
The 24HR513C-B features Focus View Mode which highlights specific parts of the medical image. Users can easily select and focus on areas of concern while darkening the rest of the screen.
Like Looking at a Microscope
With Pathology Mode, the 24HR513C-B provides image clarity and accuracy as if you were looking at a microscope
Convenient Calibration and QA Test
Conveniently manage the 24HR513C-B with LG Studio Calibration Medical. With calibration complying with DICOM Part 14, this software enables precise and consistent display of medical images. It also supports Quality Assurance Tests conforming to international QC Standards.
Simple Connection for a Clutter-Free Workspace
Daisy Chain Setup helps to enable a productive workspace. You can connect a 24HR513C-B with two 3MP diagnostic monitors, displaying patient charts on the 24HR513C-B and medical images on two 3MP monitors.
Versatile Connectivity
The 24HR513C-B has a variety of interfaces, including an HDMI Port:
1. DVI IN / 2. HDMI™ / 3. DisplayPort x 2 / 4. USB 3.0 Downstream x 2 / 5. USB 3.0 Upstream x 2
Ergonomic Design
The 24HR513C-B is designed to be adjustable for the posture of users' image review. The One-Click Stand makes the installation process simple. The ergonomically designed stand allows users to freely adjust the tilt, height, and swivel. It also features a bi-directional auto pivot function for added flexibility.
Automatically Adjusts Screen Brightness
The 24HR513C-B features an Auto Luminance Sensor which sets screen brightness properly for the ambient lighting.