Expand your network’s bandwidth and reduce bottlenecks with TRENDnet’s 8-Port 2.5G Switch, model TEG-S381. The 2.5G network switch comes equipped with 2.5GBASE-T RJ45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. This high-speed 2.5G switch features a durable metal enclosure and can be wall mounted for setup flexibility. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G switch is a cost-effective solution to increase your network’s throughput.
The fanless design of the 2.5G switch lowers energy consumption costs and eliminates operating noise.
No configuration needed, simply connect network devices to the 2.5G Ethernet switch
Equipped with eight 2.5GBASE-T RJ45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
40Gbps switching capacity
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing
Features a convenient wall mountable design for greater installation flexibility.
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
LED indicators on this 2.5G switch conveys port status
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|