Expand your network’s bandwidth and reduce bottlenecks with TRENDnet’s 5-Port 2.5G Switch, model TEG-S351. The 2.5G network switch comes equipped with 2.5GBASE-T RJ45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. This high-speed 2.5G switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G switch is a cost-effective solution to increase your network’s throughput.
No configuration needed, simply connect network devices to the 2.5G Ethernet switch
Equipped with five 2.5GBASE-T RJ45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over existing Cat5e or better cabling Cat5e or better cabling
25Gbps switching capacity
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing.
Features a convenient wall mountable design for greater installation flexibility
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
LED indicators on this 2.5G switch conveys port status
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|