Part of the ViewSonic® LDP Performance Series, the ViewSonic® LDP163-091C all-in-one Direct View LED display delivers the same easy installation and accessibility found in our acclaimed LDM series, but takes visuals to the next level with breathtaking 4K Ultra HD resolution and advanced Chip-on-Board (COB) technology. Built to be a stunning centerpiece in any high-end lobby, boardroom, or auditorium, this 163” Direct View LED display delivers stunning, larger-than-life images. As a true all-in-one solution, the LDP163-091C includes the display, controller, and all components in a single part number, making specification, purchasing, and setup incredibly simple. With a high brightness of 600 nits, an incredible 10,000:1 contrast ratio, and powerful dual 30W speakers, this display provides vibrant, high-impact visuals and immersive sound for an exceptional viewing experience.
With a sleek frameless design and 4K UHD resolution, this display delivers vibrant, immersive imagery that captivates from every angle. Featuring 10,000:1 contrast ratio, 600 nits of brightness, a wide 120% Rec.709 color gamut, and a smooth 3,840 Hz refresh rate, visuals stay sharp and impactful even in bright, high-traffic environments.
Chip-on-Board (COB) technology delivers tighter pixel pitches for exceptional detail without compromising reliability or durability. By mounting LEDs directly to the circuit board with no exposed wiring, COB offers a sleek, uniform surface that’s built to last. With IP54 rated dust and moisture protection and IK08 impact resistance, it withstands demanding environments. Perfect for high detail applications, COB ensures stunning image fidelity and ultra high resolution.
ViewSonic Direct View LED displays serve as a simplified solution with an integrated LED display, image stitching, power supply, and embedded control systems. This all-in-one design eliminates the need for a complicated setup process – all you need to do is turn on the display.
A detachable system control bar can be mounted up to 30 feet away, giving you greater flexibility when installing the display in hard-to-reach or discreet locations. Once the control bar is detached, the display achieves an impressive 99% screen-to-body ratio, allowing the display to blend effortlessly into any space or décor.
*Separate and Hidden Accessory Kits are Sold Separately
Our user-friendly design prioritizes easy maintenance. Because the LED modules are accessible from the front of the display, maintenance and replacement is self-serviceable, eliminating the need to access anything from the back of the display. An included vacuum maintenance tool uses suction to easily remove and replace LED modules.
An intuitive split-screen function makes video conferences and online collaborations more flexible and creative. The display also supports Picture-by-Picture (from up to 4 different inputs) or Picture-in-Picture (a screen within another screen) scenarios in real-time.*
*PBP and PIP require HDMI source input.
The display features sloped dual 30W speakers, designed to direct sound more effectively towards the listener’s ears. This innovative design enhances audio clarity and power, ensuring a more immersive and dynamic auditory experience. Whether in a large auditorium or meeting room, it delivers rich, impactful sound for every presentation.
ViewSonic AirSync™ software allows you to wirelessly mirror the screen from any device to one or multiple Direct View LED displays using our secure app or your web browser. AirSync also supports built-in casting like AirPlay and Google Cast, making it easy to share content quickly and securely.
*AirSync is available with an OTA firmware update.