Seamless Video Walls with Ultra-Narrow Bezels
The ultra-narrow bezel helps create a visually stunning video wall that can deliver dynamic and immersive content to viewers. Combine large screens to create stunning video walls that captivate passerbys.
3.5mm Ultra-narrow Bezel
The 3.5mm ultra-narrow bezel of the VL5PJ-A video wall series creates a visually stunning digital wall that delivers dynamic content and immerses the viewer. The 55" and 49" screens can be combined to create a virtually seamless large screen.
Higher Viewing Angle
Large screens are usually positioned higher than human-eye level, making uniform picture quality essential for video walls. The viewing angle is high enough to display vivid colors throughout the screen with no distortion.²
Wider Viewing Angle
It is well known that LG IPS panel technology enables better control of liquid crystals, which in turn allows the screen to be viewed from virtually any angle. Easily capture the attention of more viewers with lifelike colors, regardless of their viewing position.
Image Gap Reduction
This includes an image improvement algorithm that can reduce image gaps among tiled displays when playing back videos. Objects located on the bezel boundaries are adjusted for a seamless viewing experience.
Daisy Chain
By using this daisy-chained network feature, you can execute commands such as controlling, monitoring and even updating
firmware.
Easy Color Adjustment
Depending on the content, the color temperature of the display can be easily adjusted in increments of 100K using a remote control.
High Performance and Great Scalability
Thanks to its built-in system-on-chip and webOS smart signage platform, VL5PJ series can execute several tasks at once while providing smooth content playback without the need for a media player. As webOS supports HTML5 as a web-based platform and offers a software development kit (SDK), it is even easier for system integrators to build and optimize custom web apps.
Real-time LG ConnectedCare
Maintenance is easy and fast with the optional LG ConnectedCare service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and remote-control services, enabling the stable operation of clients’ businesses.