Da-Mat
Da-Mat is a front projection screen surface designed for standard resolution. Suitable for lamp-based projectors with ultra-short, short, and standard throw lenses, its neutral white color provides everyday image quality and is available in sizes up to 16' high seamless. This economical surface is ideal for projects with large venue and basic projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Da-Mat can be cleaned with mild soap and water, is flame retardant and mildew resistant.
Da-Tex
Da-Tex is a rear projection screen surface designed for standard resolution. Suitable for lamp based projectors with standard throw lenses, its dark gray appearance enhances image contrast and is available in sizes up to 16' high seamless. This economical surface is ideal for projects with large venue and basic projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Da-Tex can be cleaned with mild soap and water, is flame retardant and mildew resistant.
Parallax Stratos 1.0
Parallax Stratos 1.0 is a front projection screen surface designed for high resolution up to 4K. Suitable for laser projectors with standard throw lenses, its dark gray appearance enhances image color and contrast and is available in sizes up to 16' high seamless. This premium ambient light rejection (ALR) surface is ideal for projects with digital signage and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Parallax Stratos 1.0 can be cleaned with mild soap and water and is mildew resistant.
Horizontal Half Angle: 30º | Vertical Half Angle: 30º | Ambient Light Rejection: 80%
Now Available! HD Progressive 1.0 is a brand new screen surface and is the suggested alternative to HD Progressive 0.9 and HD Progressive 1.1
HD Progressive 1.0 is a front projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its pure white appearance provides brilliant image color and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with edge blending and small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.0 can be cleaned with mild soap and water, is flame retardant, and mildew resistant.
Horizontal Half Angle: 85º
HD Progressive 1.3 is a front projection screen surface designed for high resolution up to 16K. Suitable for laser projectors with ultra-short, short, and standard throw lenses, its neutral white appearance provides brilliant image color and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.3 can be cleaned with mild soap and water, is flame retardant, and mildew resistant.
HD Progressive ReView 0.9 is a rear projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its light gray appearance enhances image color and contrast, and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with edge blending and small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive ReView 0.9 can be cleaned with mild soap and water, is flame retardant and mildew resistant.
HD Progressive 1.1 Contrast is a front projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its light gray appearance enhances image contrast and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.1 Contrast can be cleaned with mild soap and water, is flame retardant and mildew resistant.
Matte White is a front projection screen surface designed for standard resolution. Suitable for lamp based projectors with standard throw lenses, its neutral white color provides everyday image quality and is available in sizes up to 16' high seamless. This economical surface is ideal for projects with large venue and basic projection needs and is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Matte White can be cleaned with mild soap and water, is flame retardant and mildew resistant.
High Contrast Matte White is a front projection screen surface designed for standard resolution. Suitable for lamp based projectors with standard throw lenses, its light gray color enhances image contrast and is available in sizes up to 8' high seamless. This economical surface is ideal for projects with basic projection needs and is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. High Contrast Matte White can be cleaned with mild soap and water, is flame retardant and mildew resistant.
SightLine Cable Drop
SightLine, Da-Lite’s thin cable drop feature, elegantly suspends the screen surface and eliminates black drop – the black border above the projection screen. Specifying drop distance upon ordering is a thing of the past. Now, vertical placement of the screen can be variable as the cables accommodate a range of drop distances up to 16’ (5 m) (standard) between the ceiling and the top of the screen – making ordering a snap. What’s more, this feature creates usable space above the viewing area to preserve architectural interests and provides the opportunity for camera/speaker placement.
Standard Black Drop
The Da-Lite Myriad Reveal projector screen includes a standard black drop feature that enhances both aesthetics and performance. On tensioned models, the black drop measures 12 inches (30.5 cm), while non-tensioned models feature a 2-inch (5 cm) black drop. This black border above the viewing surface helps position the image at an optimal height and improves perceived contrast by framing the projected image.
Myriad Reveal is a wall and ceiling mounted electric screen offered in sizes from 14'-16’ (4-5 m) wide in 16:9 HDTV and 16:10 Wide formats. Tensioned products are available with HD Progressive 16K ready and Parallax® Ambient Light Rejection screen surfaces. It features versatile and adjustable brackets – that accommodate either mounting preference. Installation ease is found with the built-in case leveling (±.5” (12.7 mm) vertically) –, and centering (±6” (152.4 mm) horizontally) adjustability. An innovative weighted bar, in SightLine models, doubles as a closure door – black, to blend in with the border when the screen is fully deployed and the bar smoothly rotates to white to blend into the sleek waterfall case aesthetic when retracted.
Available on all Myriad models, SightLine, Da-Lite’s thin cable drop feature, elegantly suspends the screen surface and eliminates black drop – the black border above the projection screen. Specifying drop distance upon ordering is a thing of the past. Now, vertical placement of the screen can be variable as the cables accommodate a range of drop distances up to 16’ (5 m) (standard) between the ceiling and the top of the screen – making ordering a snap. What’s more, this feature creates usable space above the viewing area to preserve architectural interests and provides the opportunity for camera/speaker placement.
Myriad screens are ideal for large meeting spaces, conference centers, lecture halls, large classrooms, houses of worship, and hotel ballrooms.
A global platform globally manufactured (US and EMEA) for your global rollouts. It's a whole new generation of screens. Just wait for what’s next.