Bluetooth and 2.4Ghz Connection
Featuring dual connectivity options: Bluetooth for seamless wireless operation with mobile devices, tablets, and computers, and 2.4GHz wireless via a USB dongle for a stable, long-range connection.
2D Scanning Engine
The 2D scanning engine offers decoding capability for 2D barcodes like PDF417, Data Matrix, QR Code, Micro QR as well as common 1D barcodes.
Superior Decoding Capability
Equipped with its CMOS sensor the device has a motion tolerance of 5 inches per second, offering fast and accurate scanning.
Long Scanning Range
The 2D CMOS decoding engine is able to scan barcodes up to 12 inches scan depth.
Handfree Scanning
The Handsfree Scanning feature allows barcode scanners to operate automatically without the need for manual trigger pulls, streamlining workflows and reducing strain. Ideal for high-volume environments like retail counters or warehouses, it enables continuous scanning as items pass through the scan zone. This boosts efficiency and minimizes handling time, making operations faster and more ergonomic.
Drop Protection
With its drop protection and rugged design, the NuScan 2900R can withstand accidental drops of up to 5 feet.