neptuneTV.com
Elevate your outdoor entertainment with the Neptune™ Outdoor Soundbar and enjoy premium audio all year long. Designed for all-season performance, this soundbar boasts an IP55 rating which ensures durability against rain, snow, ice, and heat. For ease of use and installation, this soundbar features a universal mounting option with analog, digital and wireless connections, making it possible to integrate with any display or TV. With additional features such as Bluetooth ® v5.3 connectivity, high-quality drivers that provide full range audio (70Hz – 20kHz), and a built-in Class D amplifier that outputs 150 watts of peak power, your outdoor entertainment gets a complete audio upgrade.
Immersive Sound, Rain or Shine
Movie night? Summer party? Whatever the case may be, the award-winning Neptune™ Outdoor Soundbar is your ultimate upgrade for any outdoor entertainment space!
Easily mount the soundbar to any TV with the included outdoor-rated mounting hardware.
Clean Setup, Superior Sound
Enjoy premium sound with easy HDMI ARC setup and wireless Bluetooth® streaming - High-quality audio, fewer cables, total convenience.
Control it all with your remote or smart TV, and keep your space clean and clutter-free. Whether it's game day or music time, you're always connected.
Soundbar Built for the Outdoors
Engineered specifically for year-round outdoor use, the Neptune™ Outdoor Soundbar features an IP55-rated enclosure that protects against dust, moisture, and the elements.
With a wide operating temperature range (-22°F to 122°F), it performs reliably in both extreme heat and cold – so you can enjoy premium sound no matter the season!
Durable, Weather Resistant Remote
Easily adjust power, volume, tone, and input with the included 17-button IR remote, rated IP65 for water and dust resistance – perfect for worry-free use in rain, splashes, or dusty backyard environments.
Prefer hands-on control? Use the built-in side panel for quick access outdoors.