1) Cable access: Easily access cables through a quick-release roof with large cablings slots — plus, additional cabling access through the floor.
2) Rack labeling: Removable green banner doubles as rack marker space.
3) Lay-flat door design: Front and rear doors open 270° (180° bayed) so they lay flat, keeping aisles clear.
4) Perforated door: The doors have up to an 80% perforation rate for better airflow.
5) Accessory channels: Four repositionable zeroU accessory channels accommodate PDUs to vertical cable managers.
6) Mounting rails: EIA 19” mounting rails include zeroU mounting holes for installing DDC patch systems.
7) Physical security: Improved 3-point locking system on front and 2-point locking on split rear doors, and locking side panels.
8) Quick-release panels: Half-height panels with quick-release for easier accessibility.
9) Sturdy, all-steel construction: Handles higher weight loads than previous model, allowing for more IT equipment in each rack.
10) Casters: Casters and leveling feet enable quick installation and mobility.
What is NetShelter SX?
APC NetShelter SX is a highly versatile rack enclosure for server and networking applications in low to high density environments, even AI. Designed with 20 years of customer feedback, NetShelter SX is a premium rack for all types of IT applications, enabling resilient and flexible operations.
Where should NetShelter SX Enclosures be used?
They can be used in small, medium and large data centers as well as IT wiring closets and server rooms.
Are SX Enclosures secure?
Yes, the sturdy all-steel construction and 3-point locking door keeps equipment secure. Add NetBotz TM physical security components and EcoStruxure TM IT software and services for added security and easy firmware updates.
Are SX Enclosures UL certified?
Yes, SX Enclosures are UL certified for safety.
How can I turn an SX Enclosure into a complete IT solution?
With the help of a sales representative, you can design your own EcoStruxure Micro Data Center or EcoStruxure Row Data Center using NetShelter SX Enclosures. For example, add APC products and Schneider Electric services, such as APC Smart-UPS TM Modular Ultra, NetBotz security and environmental monitoring, NetShelter intelligent rack PDUs and EcoStruxure IT remote monitoring software. Pair with NetShelter Aisle Containment for optimized air cooling.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.