GeForce® GTX 750 Ti 2GB
Experience a next-generation gaming experience with the ZOTAC GeForce® GTX 750 Ti graphics card. Engineered from the ground up for maximum performance and efficiency, the ZOTAC GeForce® GTX 750 Ti graphics card delivers the performance gamers crave with best-in-class features that elevates PC gaming to the next level and a 60-percent greater energy-efficiency.
- NVIDIA GeForce GTX 750 Ti GPU, 640 processor cores
- 1GB GDDR5, 128-bit memory bus. Engine clock (base): 1033 MHz (boost): 1111 MHz. Memory clock: 5400 MHz
- PCI Express 3.0
- Connectors : 2 x DL-DVI, VGA (with included adapter), 1 x mini-HDMI, Triple simultaneous display capable, HDCP compliant
- Power Requirements : 400-watt power supply recommended. 60-watt max power consumption.

The ZOTAC GeForce® GTX 750 Ti graphics card supports the latest game-changing features including NVIDIA® ShadowPlay™ to automatically capture the last 20-minutes of gaming to share your epic frags or live stream your gameplay with minimal performance impact. NVIDIA® GeForce® Experience™ support enables the ZOTAC GeForce® GTX 750 Ti graphics card to run the latest games with the best combination of performance and visual quality without additional tweaking.