TRENDnet’s Industrial 2.5G PoE++ Injector, model TI-IG219, allows users to add PoE++ power to a non-PoE 2.5G switch. Connect the 2.5G PoE++ injector to a non-PoE switch, and then run an Ethernet cable up to 100 meters (328 ft.) to network a PoE, PoE+, or PoE++ device. This multi-gig industrial PoE++ injector supplies up to 95W of power to a PoE device. The fanless design conveniently eliminates operating noise and lowers energy consumption. The 2.5G PoE++ injector is equipped with an IP50-rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for harsh industrial environments.
Industrial Design
Grounding point protects equipment from external electrical surges
Fanless design on the injector conveniently eliminates operating noise and lowers energy consumption
| Standards |
|
|---|---|
| Device Interface |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|