TRENDnet’s 8-Port 10G Layer 2 Managed SFP+ Switch, model TL2-F7080, offers advanced traffic management controls to meet the evolving demands of SMB networks. This rack-mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced management features on this ultra-fast SFP+ switch include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature. Free up router resources by offloading routing processes to this switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. TRENDnet’s SFP+ switch features eight 10G SFP+ ports for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network.
Provides eight 10G SFP+ ports and 1U rackmount brackets
Supports a 160Gbps switch capacity
The smart fan saves energy and eliminates distracting operating noise by auto adjusting the fan speed and use based on cooling needs
LED indicators convey port status
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Save rack space by mounting two TL2-F7080 switches into a single 1U space with the optional ETH-F72 dual mount bracket (sold separately)
Supports IPv6 configuration and IPv6 neighbor discovery
Supports inter-VLAN routing and IPv4/IPv6 static routing
A broad range of network configurations are supported by this 10G managed SFP+ switch: 802.1ax link aggregation, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling
A convenient cable diagnostic test and traffic statistics aid in network troubleshooting
Features such as IPv4/IPv6 ACL, port security (mac entry restriction), 802.1X, TACACS+, and RADIUS are compatible with layered access controls
Supports RMON, SNMP, SNMP Trap, Port Mirroring, and DDM
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| Storm Control |
|
| VLAN |
|
| L3 Features |
|
| Multicast |
|
| Access Control |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|