TRENDnet’s 7-Port Industrial Gigabit L2 Managed PoE+ DIN-Rail Switch, model TI-PG743Bi, features four Gigabit PoE+ ports with a 120W PoE budget, one gigabit port, and two SFP ports that support both 100Base-FX and 1000Base-FX modules for long-distance fiber applications. The hardened network switch is equipped with an IP40 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments. Advanced traffic management controls, troubleshooting, and SNMP monitoring support make this managed PoE+ switch a powerful solution for SMB networks.
Easily manage and configure TRENDnet’s 7-Port Industrial Gigabit L2 Managed PoE+ DIN-Rail Switch remotely by updating the switch to the latest firmware for access to TRENDnet Hive™. TRENDnet Hive is a network cloud manager that reduces management time and cost. This cloud managed switch requires no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service
Managed features include PoE control, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.
4 x Gigabit PoE+ ports, 1 x Gigabit port, 2 x Gigabit SFP ports
Supplies up to 30W of PoE+ power per port with a 120W power budget
Available PoE port controls include enabling / disabling PoE, power priority, PD alive check, and power scheduling
Remotely manage, configure, and diagnose this L2 switch via TRENDnet’s cloud service (Additional fee applies)
Managed features include 802.1Q, MAC & Port Isolation VLAN, IGMP Snooping, per port bandwidth control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP, and link aggregation for flexible network integration
Managed access control features include ACLs, IP-MAC-Port binding, ARP inspection, 802.1X RADIUS, MAC address learning, DHCP snooping and IP Source Guard provides layered network access controls
Monitoring features include SNMP v1 / v2c / v3, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, port mirroring, and SFP DDMI
IP40 rated metal enclosure includes DIN-Rail mounting bracket
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Management |
|
| Hive Cloud Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Access Control |
|
| ACL |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| Enclosure |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|