Add warp speed bus-powered file transfers to your workflow by connecting the OWC Thunderbolt 10G Ethernet Adapter to your Thunderbolt 3/4/5 or USB4 Mac or PC. Now you can access 10GBASE-T 10Gb Ethernet networks and other devices, such as a Network Attached Storage (NAS) system, to transfer large multimedia files at over 900MB/s real-world speed. While improving project efficiency and workgroup collaboration with the quickest network connection available, this adapter is also backwards compatible with other Ethernet standards including 5GBASE-T, 2.5GBASE-T, 1000BASE-T, and 100BASE-Tx.
For post-production to work at maximum efficiency, multiple editors need to collaborate and work as a team. Keep projects on schedule and under budget with the OWC Thunderbolt 10G Ethernet Adapter by giving multiple editing workstations the bandwidth needed for sharing and editing data intensive creative content like video, animation, and graphics. Now editing can take place directly from files on a shared RAID storage device or NAS such as the OWC Jupiter Mini or OWC Jupiter Callisto , without the time waste of downloading files to individual workstations.
For teams using an OWC Jellyfish shared storage system , each editor can connect via their own OWC Thunderbolt 10G Ethernet Adapter to maximize throughput and ensure seamless playback and editing performance. Advanced users can even connect multiple adapters to a single machine and utilize link aggregation to unlock even greater bandwidth (20-40Gbps) when working with ultra-high-resolution footage or multicam projects.
The OWC Thunderbolt 10G Ethernet Adapter opens a world of high-performance network connectivity to Thunderbolt 3/4/5 and USB4 notebook computers that lack built-in Ethernet connectivity and to desktop machines handcuffed by the standard old and slow 1GbE port.
It’s become common for budget-constrained yet performance-oriented creative professionals in small or home offices seeking to connect to a 2.5Gb/s-5Gb/s equipped router or switch without incurring the extra expense of a full 10Gb Ethernet network. Unfortunately, these pros are often limited to Gigabit Ethernet (1Gb/s) speed by their computer. By simply adding the OWC Thunderbolt 10G Ethernet Adapter to their machine, photographers, videographers, musicians, and other content creators can now enjoy greater signal reliability, stability, and security with up to 5x faster speed on 2.5-5Gb/s networks and up to 10x faster speed on 10Gb Ethernet networks.
With an ideal combination of affordability and performance, most wired local area networks installed over the past two decades utilize Cat 5e or Cat 6 copper cabling. Unfortunately, these setups are limited to a maximum 1Gb/s speed. Thanks to its built-in 2.5GBASE-T and 5GBASE-T technology (formerly NBASE-T), the OWC Thunderbolt 10G Ethernet Adapter can deliver up to 5Gb/s speed over existing cabling for up to a 500% performance increase and maximum infrastructure ROI.