Two-Drive RAID Thunderbolt (40Gb/s) External Storage + 7-Port Docking Solution
With dual drive bays and seven connectivity ports including an SD 4.0 (UHS-II) card reader, the OWC Gemini is the do-it-all tool that will organize your digital life. You’ll have plenty of room to duplicate footage, create and manage archives, or render and process effects. Connect your favorite peripherals via USB ports. Ingest the day’s shoot or drone footage with the frontside reader.
The OWC Gemini utilizes hardware RAID to unleash the full potential of two 3.5-inch 7200RPM hard drives or 2.5-inch SATA SSDs. Preconfigured in high-speed RAID 0 mode to deliver maximum throughput from its drives, Gemini offers real-world HDD speeds up to 562MB/s for audio editors/musicians/producers, individual content creators, photographers, small photography studios, and filmmakers working with up to 4K resolutions and compressed codecs. A/V professionals seeking SSDs that start and stay fast over their full capacity can take advantage of the proven reliability of OWC Mercury Extreme SSDs. With sustained RAID 0 speed up to 956MB/s, you can easily handle 8K single and 4K multi sequences, slow motion video, 10 bits footage, and ultra-high-resolution RAW pictures.
If you desire the extra security of mirrored data, you can configure the Gemini in RAID 1 mode. Need more drive flexibility? Set up a span to combine the capacity of the two drives into one huge volume or use the drives as independent volumes.
The OWC Gemini features a 2.5Gb/s Ethernet port so you can transfer files and work up to 2.5x faster over wired networks and enjoy increased productivity in an IP-based workflow. Great for shared workspaces and workflows, file transfers breeze by quickly so you spend less time setting up and more time getting to work. When it’s time to share your progress, you can use your RAID options to render out working files and a fast connection to post for team and client reviews. It’s also great for sending your files over to a NAS to keep them safely archived.
With a dedicated latest generation HDMI port, Gemini empowers you to add the fresh, crisp perspective of an 8K display to your workflow. Whether in your home office or on a mobile studio job, seeing your work in full detail is just one connection away. Use it to free up your laptop port, so you can dock in and out quickly and stay mobile.
With multi-drive media dumps, controllers, A/V outputs, and a mess of device cables, it can be hard enough to find space for your notebook let alone room to work. Cure your clutter woes by reclaiming your workspace with Gemini’s centralized design. The latest technology advances in storage, ethernet speed, connection speeds, and display support deliver the professional results your work demands while neatly consolidating all your devices.
With the built-in hardware-based RAID controller, you get speed and security without being dependent on what operating system you are running. If you work in a cross-platform world, you can easily connect OWC Gemini to Mac and PC using OWC's MacDrive software (sold separately).
Pro video teams should always back up at least three copies of their videos in two locations. OWC Gemini makes the process easy. Here are our tips for archival strategy with this all-in-one wonder.
For all the power iPad Pro offers, it’s handcuffed by limited internal storage, display size. and a single Thunderbolt port. Gemini transforms the iPad Pro into a complete content creation platform with capabilities that exceed many desktop and notebook computer setups. Offload your internal storage to the multi-terabytes of SSD storage capacity with speeds up to 956MB/s to handle all your Davinci Resolve, Lumafusion, Lightroom, Photoshop, Capture One, and/or Illustrator projects. You’ll see your work easier by adding an external display via the HDMI port. Ingest your camera files with the SD card reader. Share files in a blink on a high-speed network. Connect a mouse and full-sized keyboard with USB ports. There’s even 27W of power delivery to keep your iPad Pro charged and ready for mobile use.
We make it easy to choose the right gear. Our Thunderbolt Certified products offer the same performance and functionality whether they are Thunderbolt 3 or Thunderbolt 4. And if you’re rocking a beloved Thunderbolt 2 machine, we offer a certified Thunderbolt 3 (USB-C) to Thunderbolt 2 Adapter so you can plug into our universe of award-winning solutions. No hassles, no confusion. That’s the OWC Difference.