Four-Bay External Storage Enclosure with SoftRAID for 2.5-inch and 3.5-inch SATA Drives
Designed to put the power of choice in your hands, the OWC Mercury Elite Pro Quad packs an unprecedented combination of USB connectivity, universal drive bays, and advanced SoftRAID capabilities into a whisper-quiet aluminum enclosure. Whatever your workflow needs, the Mercury Elite Pro Quad has the flexibility to take your storage capacity, performance, and data security to a whole new level.
The Mercury Elite Pro Quad's powerful USB-C interface delivers USB 3.2 (10Gb/s) bandwidth and works with any USB-C or Thunderbolt 3 equipped Mac or Windows PC. Simply connect the Mercury Elite Pro Quad via the included USB-C cable to experience next-level performance. If your computer doesn't feature USB-C connectivity, the included USB-C to USB-A cable brings backward compatibility for machines with legacy USB ports.
Compatible with 2.5" and 3.5" drives, the Mercury Elite Pro Quad's four universal drive bays provide users massive storage possibilities. With this level of capacity and drive flexibility, you will not have to compromise when it comes to your storage.
SoftRAID is the world’s fastest and most flexible application to configure, maintain, and protect your RAID volumes on Mac and PC. OWC enclosures include 3 Years of SoftRAID Premium.
SoftRAID works with macOS 10.14+, Windows 10+, and Windows Server 2019/2022. M1 Macs require macOS 11.3 or later. SoftRAID is licensed per computer.
Every detail was considered when designing the Mercury Elite Pro Quad. Built with a heat-dissipating aluminum enclosure, a whisper-quiet fan, and vibration-absorbing feet, the Mercury Elite Pro Quad runs cool and quietly, making it ideal for noise-sensitive environments. Front-facing LEDs provide an instant drive-activity snapshot, while the front panel access lock keeps your drives safe. You can even secure the entire drive with the rear-mounted Kensington compatible lock slot. On top of that, drive-equipped models undergo OWC's multi-hour drive "burn-in" performance certification procedure to ensure that your drive arrives operating properly and ready to perform.
Like all OWC drives, the Mercury Elite Pro Quad is built to the highest standards of reliability and performance. Because 100% reliability is always the goal, Mercury Elite Pro Quad is rigorously quality tested, and backed by our award-winning customer support.