Antimicrobial
The Nuscan 3500 is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs between washings.
Waterproof
IP66 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IPX66 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.
Dual Mode Bluetooth and 2.4Ghz Wireless
Connect the scanner to your iOS/Android device with ease and enjoy scanning barcodes wirelessly up to 30 feet away.
Superior Decoding with 2D Scanning Engine
The 2D scanning engine offers decoding capability for 2D barcodes like PDF417, Data Matrix, QR Code, MicroQR as well as common 1D barcodes.
Portable Pocket Size Design
Weighing at less than 3 ounces, the NuScan 3500 is extremely light weight and portable, making it easily the perfect scanning solution wherever you go.
Drop Protection
With its drop protection and rugged design, the NuScan 3500 can withstand accidental drops of up to 7 feet.
Long Scanning Range
The 2D CMOS decoding engine is able to scan barcodes up to 12 inches scan depth.
Detachable Magnetic Cable
Compare to conventional cables, detachable magnetic cables reduce damage to the connector port that are often caused by day-to-day connecting.