The SW-615-48P-F is a 48 port PoE+ front-facing single space rackmount 1Gb switch with 4 SFP+ 10Gb ports (aggregable up to 40Gbps) with a total PoE power budget of 740W. Each of the SFP+ ports can be used alone or aggregated together to allow 20 or 40Gbps throughput to another switch. This L2/L3 switch with 176Gbps switching capacity provides VLAN, QoS and other powerful management features. Up to 16 switches can be grouped in a single pane user-interface allowing easy and comprehensive administration. Variable speed fans for quiet operation. ProWatch Integrated for support of remote monitoring and management. ACL ingress and egress filtering.
Designed to support AV-over-IP (AVoIP) applications, the SW-615-48P-F includes 48 1-Gigabit PoE+ Ethernet ports and four 10-Gigabit SFP+ expansion ports. Two or more SFP+ ports can be aggregated for a connection speed of up to 40 Gb.
The 48 PoE+ ports deliver both gigabit data and power over a single cable to 802.11af/at-compliant devices, with a maximum of 30W per port. For separately powered devices, these ports deliver network connectivity only. The total power budget is 740W for all PoE+ ports combined.
The advanced Layer 2/Layer 3 features a refreshed easy-to-use management interface to simplify configuration and make this switch ideal for use in multi-switch AV-over-IP environments. Setup of
IGMP/Multicast on a per-port basis is easy, improving the setup and reliability of running audio and video over the network simultaneously
Say hello to our managed PoE+ switch line featuring 8 different SKUs with a variety of port counts and port orientations. They feature an updated UI that improves setting up in AV over IP environments and is built for both commercial and residential applications.