Connects a USB-C Device to Your Computer or Laptop’s USB-A Port
The U329-000-10G lets you connect a device with USB-C capabilities, such as a smartphone, tablet or hard drive, to the USB-A port on your PC, laptop or USB hub. The palm-sized adapter fits to the end of a USB-C cable, giving you maximum flexibility and more opportunities to share data or charge your phone using a USB-A laptop or wall charger. Ideal for keeping up with newer smartphones and other devices that have a USB-C port and come with a USB-C cable.
Transfers Data at Fast USB 3.2 Gen 2 Speeds
This USB adapter supports USB 3.2 Gen 2 data transfer speeds up to 10 Gbps, which is twice as fast as USB 3.2 Gen 1 and 20 times faster than USB 2.0. It also produces up to 0.9A for charging and powering mobile devices. The U329-000-10G is backward compatible with previous USB generations, so you can continue using older devices while getting high-speed performance from new devices.
Note: The U329-000-10G is intended for transferring data. It is not capable of transmitting video.
Ready to Use Right Out of the Package
The plug-and-play USB 3.2 Gen 2 adapter is specifically designed to accept USB-C and Thunderbolt 3 plugs from a wide variety of cables, hubs, hard drives, adapters and other compatible devices. It requires no software, drivers or external power. It is small enough to carry in your pocket, purse, briefcase or laptop bag, so you’ll always be ready to connect wherever you are.