USB-C Mini Dock Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation
This versatile 8K adapter adds multiple ports to the USB-C or Thunderbolt 3 port on your MacBook Pro, Windows laptop or Chromebook. The U442-DOCK40-6 allows you to transmit digital audio and 8K video to an external display, add USB peripherals, connect to a Gigabit Ethernet network, and power and charge a PD Charging-compliant host device simultaneously. It is ideal for future-proofing your high-definition or Ultra HD application in anticipation of an 8K upgrade.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 8K video and digital audio to a compatible HDMI monitor, television or projector without installing special software drivers.
Accesses a Wired Gigabit Ethernet Network
The dedicated RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast web browsing.
Connects USB Peripherals and Transfers Data at Fast USB 3.2 Gen 2 Speeds
Three USB 3.2 Gen 2 ports accept USB peripherals, such as flash drives, mice, keyboards and printers. They support lightning-fast data transfer rates up to 10 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One USB-A port and the USB-C port provide up to 5V/1.5A (7.5W) of charging power to mobile devices. The other USB-A port provides 5V/0.9A (4.5W) to connected devices. The three ports support over-current, over-voltage, over-temperature and short circuit protection.
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB-C multiport adapter is specifically designed for the MacBook Pro, Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. Its thin profile design fits easily into a pocket, purse or laptop bag for convenient connections on the go.