TRENDnet’s Industrial 2.5G PoE+ Injector, model TI-IG215, allows users to add PoE+ power to a non-PoE 2.5G switch. Connect the 2.5G PoE+ injector to a non-PoE switch, and then run an Ethernet cable up to 100 meters (328 ft.) to network a PoE/PoE+ device. This multi-gig industrial PoE+ injector supplies up to 30W of power to a PoE device. The fanless design conveniently eliminates operating noise and lowers energy consumption. The 2.5G PoE+ injector is equipped with an IP50-rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for harsh industrial environments.
This industrial 802.3at PoE injector supplies up to 30W of power to PoE (IEEE 802.3af) or PoE+ (IEEE 802.3at) devices
Equipped with an IP50-rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for industrial environments
1 x 2.5G port (data in) and 1 x 2.5G PoE+ port (data + PoE out)
Provides a PoE network connection up to 100m (328 ft.) away from the multi-gig industrial 802.3at PoE+ adapter
LED indicators on the industrial PoE injector conveys power and PoE connectivity
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges
Fanless design on the injector conveniently eliminates operating noise and lowers energy consumption
| Standards |
|
|---|---|
| Device Interface |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|