More Performance, Power, and Possibilities with Thunderbolt 5
Whether you’re a tech enthusiast or creator working on your latest masterpiece, the Thunderbolt 5 Dock is the perfect all-in-one solution to streamline your setup and maximize your productivity. With the unrivaled speed of Thunderbolt 5, you’ll transfer data faster and gain more time for creating, editing, and producing. You’ll also unleash the full potential of everything you connect — from legacy devices to the latest Thunderbolt 5 SSDs — all while using just one Thunderbolt port on your Mac, iPad, PC, Chromebook, or tablet.
Seamlessly connect a myriad of devices — memory cards, NAS storage, Thunderbolt and DisplayPort displays, desktop peripherals and more — with universal USB/USB-C compatibility. Experience sharper, smoother visuals on up to three 8K displays. With 11 versatile ports to boost your multitasking efficiency, you’ll do everything faster and easier, keep your workspace tidy, and keep your notebook charged with up to 140W of powe
The terrific trio of Thunderbolt 5 ports aren’t just there to be an impressive spec. They’re the key to unlocking your full potential by maximizing available bandwidth in both upstream and downstream directions to your devices.
You'll say wow — or something stronger — when you transfer massive media files by connecting two USB4 CFexpress Type B card readers (each delivering up to 3330MB/s read speeds) alongside an OWC Thunderblade X12 or an OWC Envoy Ultra with over 6000MB/s write speeds. A setup like this lets you take advantage of the incredible bandwidth of Thunderbolt 5 and use read and write speeds over 6000MB/s to dramatically reduce backup times from your media cards.
Connect up to three Thunderbolt 8K HDR monitors at 60Hz with DSC (or 30Hz without DSC) on Windows, and up to two Thunderbolt 6K displays on Macs. Now you’ll have the expansive ultra-high-resolution screen real estate you need for detailed work.
While iPad Pros and other tablet computers offer awesome content creation potential, they’re handcuffed by limited internal storage, display size, and often a single Thunderbolt (USB-C) port. Instead of lugging around a bulky notebook or worse, being chained to a non-portable desktop workstation, capture what you need on the fly with a tablet. Back at a desk, transform that tablet into a “prostation” with an external display, keyboard, mouse, and external drive all connected to the OWC Thunderbolt 5 Dock.