Ultra HD (4K) PTZ camera with pristine image quality and outstanding low-light performance. Enterprise-class features include administrative control and remote operation via web interface and IP streaming. Designed for use in medium to large spaces for applications such as higher education, corporate broadcast and houses of worship.
Total zoom range of 20x: 12x optical zoom lens with seamless transition to 1.67x digital zoom. 1/2.3-type, high-speed, low noise, back-illuminated CMOS sensor with 9.03 total megapixels yields native UHD 2160p/30 (3840 x 2160) video images without scaling.
With a 74-degree wide horizontal field of view and built in CCU with browser configuration, the RoboSHOT 20 UHD provides great flexibility in a variety of applications including video production, live events, lecture capture, and conferencing.
Package Contents:
The OneLINK™ Bridge and OneLINK Bridge Express AV Interface combine a camera extension system with an audio mixer to provide USB bridging functionality—making it easy to convert an audio and video source into a USB 3.0 media stream so you can use it with popular cloud conferencing solutions like Microsoft Teams, Google Meet, and Zoom. OneLink Bridge uses HDBaseT technology to extend power, control, and video from RoboSHOT cameras, third-party PTZ cameras, and compatible HDBaseT A/V switchers up to 100 meters (328 ft) over a single Cat-5e/6 cable.
Designed for Multiple Applications
The OneLINK Bridge AV Interface incorporates Vaddio’s market-leading AV Bridge functionality, integrating pro AV sources into your PC via USB 3.0 media stream delivery
FEATURES
Features
Connector Panel