This all-in-one configurable wall mounting system is designed to improve efficiency by streamlining installation workflow. AV professionals can increase productivity and add money to the bottom line with this system, especially for mass rollouts.
Contractors can install in-wall boxes with stud tabs kit (FPIWMKIT1) during the rough-in construction phase. The wall mount kit (FPIWMKIT2) can be ordered separately and delivered after wall finishing is complete to add flanges, display mount and small-device storage plates. To simplify ordering for projects requiring both kits, the Tempo In-Wall Mount System (FPIWMS) includes both in a single box.
Add as many storage boxes as needed (FPIWSBX) to store small devices. These storage boxes are designed to fit perfectly between 16" O.C. (On Center) metal studs and install like any other in-wall box. There's no need to cut wall studs to accommodate flat panel VESA patterns because the mount supports 65"+ displays and are weight-rated up to 250 pounds (113 kg), covering in-wall boxes. This robust weight rating also removes the need for wood blocking reinforcement (when installed per manufacturer instructions).
An infinite number ofhorizontal mounting patterns arecompatible with the system to accommodate extra-large and some ultrawide displays because storage boxes can be set as far apart as needed to align the flat panel with the mount. Mounting patterns can extend up to650 mmtallwiththeFHB5174 adapter bracket(sold separately).
The Tempo™ Flat Panel In-Wall Mount System ships with two 15x10" Lever Lock™ plates, offering a minimum clearance for 1 RU of AV equipment. Place small devices where you need them thanks to lateral shift flexibility within the storage boxes. Lever Lock plates are compatible with Middle Atlantic® Forward Small Device Mounting Clamps to quickly secure devices in place.
Three types of knockouts per box offer flexibility in vertical and horizontal cabling between storage boxes, giving total control over power and data design.
(Pre-Drywall Kit)
TEMPO IN-WALL BOXES AND STUD TABS KIT
Pre-drywall box installation kit. Installed during the rough-in construction phase, so electricians
can run power and conduit before drywall and finishing is complete. Boxes have tabs so they can be secured to 16” On Center steel or wood studs without wood blocking or special framing.
(AV Storage In-Wall Box)
TEMPO IN-WALL AV STORAGE BOX - 14” X 23”
This SKU is a stand-alone box for power installation and accessory storage.
(Install and Commission Kit)
TEMPO IN-WALL FLANGE-MOUNT-STORAGE KIT
Finishing kit after FPIWMKIT1. Install after drywall and paint is done to complete display. Includes structural flanges, rails, display interfaces, and Lever Lock plates.
(All-In-One Mounting System)
TEMPO IN-WALL MOUNT SYSTEM
This all-in-one kit includes both the pre-drywall box installation kit (FPIWMKIT1) and the finishing kit (FPIWMKIT2).
This all-in-one low-profile wall mounting system supports extra-large displays and provides ample storage behind the display for small devices. UL listed for installation in both wood and steel stud construction, this configurable system is designed to improve efficiency by streamlining installation workflow. AV professionals can increase productivity and add money to the bottom line with this new system, especially for mass rollouts. Tempo In-Wall Mount System (FPIWMS) is thoughtfully designed with feedback from installers for faster deployments.
Contractors can install in-wall boxes with stud tabs kit (FPIWMKIT1) during the rough-in construction phase. The wall mount kit (FPIWMKIT2) can be ordered separately and delivered after wall finishing is complete to add flanges, display mount and small-device storage plates. To simplify ordering for projects requiring both kits, the Tempo In-Wall Mount System (FPIWMS) includes both in a single box.
The Tempo™ Flat Panel In-Wall Mount System ships with two 15”x10” Lever Lock™ plates, offering a minimum clearance for 1 RU of AV equipment. Place small devices where you need them thanks to lateral shift flexibility within the storage boxes. Lever Lock plates are compatible with Middle Atlantic® Forward Small Device Mounting Clamps to quickly secure devices in place.