Chief Tempo Flat Panel Floor Support Stand - For Display Mount - Black
The Tempo™ Flat Panel Floor-to-Wall System uses the floor instead of the wall to support displays. This eliminates the need for wall inspection and remediation for time and cost savings across large rollouts while maintaining a low profile.
The bottom panel can be customized to match existing decor to create an aesthetic solution for any environment.
Mount sold separately. Works with
LTM1U
,
MTM1U
,
LSM1U
,
MSM1U
,
RLF3
and
RMF3
.
- Works with select Chief mounts
- Supports dual display configurations with
AVA1101
(for displays 46"-60" each) or
AVA1104
(for displays 60"-80" each)
- Markings on both uprights make height adjustment easy
- Cable management within the uprights or behind the cover
- Uprights can move along wall to avoid obstructions
- Lower cover can be customized to match surrounding finishes
- Component storage panel comes standard. Additional storage or rack storage accessories available
- Max Equipment Size: Dimensions of Component Storage Panel Mounting Area: 13.4" x 10.7” (340 x 272 mm)
- Equipment Width Range: Center-to-Center Upright Distance: 16"-24" (406-610 mm)
Dimensions of Aesthetic Insert: 24 – 25” H X 36 – 37” W X .156 – .75” D (609 - 635 mm H X 914 - 939 mm W X 4 - 19 mm D)