Chief Video-Sound Bar Mount - For Tempo Flat Panel Wall Mount - Black
Complete your AV system installations with this Installer Inspired video-sound bar mount for use withTempo™ Flat Panel Wall Mount System.
Key Features:
- Video-sound bar interface bracket is 22.25" (565 mm) wide by 2.88" (73 mm) tall to avoid peek-a-boo with most video-sound bars. The ample 21.41" (544 mm) wide slot allows you to secure most video-sound bars having rear mounting holes.
- Quick and easy installation. The video-sound bar mount glides and locks into place on the top or bottom rail of the Tempo FP Wall Mount System using strut channel nuts with captive screws.
- Lateral shift allows you to position the video-sound bar mount wherever you need it along the wall plate mounting rail.
- Toolless height-adjust knobs allow 6.27" (159 mm) of travel to easily position the camera shelf at the right height above or below the display.
- Video-sound bar mount can be installed between 9.75" (248 mm) to 28.15" (715 mm) of Tempo FP Wall Mount System center line.
- Window opening and slots along both sides of the vertical bracket facilitate cable management.
- Weight capacity of 20 lbs (9 kg) with video-sound bars mounted to interface bracket. When using "L" brackets to mount a video-sound bar the weight capacity is 15 lbs (6.8 kg).
- Fits most video-sound bars having mounting holes in the back or bottom.