Chief 6" Camera Shelf - For Tempo Flat Panel Wall Mount - Black
Complete your AV system installations with this Installer Inspired camera shelf for use with Tempo Flat Panel Wall Mount Systems.
Key Features:
Camera shelf is 6" (152 mm) and has a 3.28" (83 mm) depth adjustment slot to facilitate placement of the camera using ¼"-20 screw.
Fits most cameras with ¼"-20 tripod mounting hole.
Quick and easy installation. The camera shelf glides and locks into place on the top or bottom rail of the Tempo Flat Panel Wall Mount System using strut channel nuts with captive screws.
Lateral shift allows you to position the camera shelf wherever you need it along the wall plate mounting rail.
Toolless height-adjust knobs allow 6.27" (159 mm) of travel to easily position the camera shelf at the right height above or below the display.
Camera shelf can be installed between 12.7" (323 mm) to 28.26" (718 mm) of Tempo FP Wall Mount System center line.
Window opening and slots along both sides of the vertical bracket facilitate cable management.
Weight capacity of 15 lbs (6.8 kg).
Includes mounting bracket for Vaddio IntelliSHOT and ConferenceSHOT ePTZ cameras.
Ships practically fully assembled! Just screw the shelf to the vertical bracket.
Package Contents:
Camera Shelf For Tempo Flat Panel Wall Mount System
Mounting Bracket
Image Caption (Optional)
Image Caption (Optional)
Accessories for Tempo Flat Panel Wall Mount
Image Caption (Optional)
Cable Management Pass-Through Window
15 lbs (6.8 kg) Weight Capacity
Vaddio® IntelliSHOT and ConferenceSHOT ePTZ Camera Bracket included
Image Caption (Optional)
20 lbs (9 kg) Weight Capacity when using interface bracket, 15 lbs (6.8 kg) when using “L” brackets
Fits most video-sound bars with mounting holes in the back or bottom
Image Caption (Optional)
Increase vertical mounting from 450mm up to 650mm
Interface brackets screw onto Tempo Wall Mount System without adding depth
Image Caption (Optional)
Toolless thumb screws
Lateral shift offers precision placement of the Crestron UC Bracket assembly behind display
Crestron Flex Integrator Kit replaces Lever Lock plate storage area