Extend a SuperSpeed USB 3.0 Connection Up to 25 Feet

Ensure Maximum Performance From USB 3.0 Devices Over Distances of Up to 25 Feet

The U328-025 25-ft. USB 3.0 Active Extension Cable ensures maximum performance from USB 3.0 devices over distances of up to 25 feet. Its USB A male and USB B male connectors are backward compatible with all USB 2.0 devices and older. With plug-and-play convenience, it is simple to set up, and with hot-swap capability you can easily switch between connected devices without powering down your computer. Unlike cut-price cables, the U328-025 is manufactured to exacting specifications with superior materials to deliver full 5 Gbps speed along the entire length of the cable so multimedia and other high-end applications continue to perform at their peak.

Typical Applications:

Extend the distance of USB peripherals beyond the USB 3.0 16-foot limitation.

Backwards compatible with USB 2.0/1.1 devices.

Bus-Powered Signal Booster, High-Speed Data Transfer and USB 3.0-Compliance

The U328-025 features a bus-powered signal booster (no external power source required) in the middle of the cable that extends the range of the USB signal, allowing you to overcome the typical 16-foot limitation. This allows USB peripheral devices, such as printers, scanners and card readers, to be located up to 25 feet from the host computer with no loss in signal quality. The U328-025 also provides 250mA of power to a connected device. If a device requires more than 250mA of power, it will either need to have its own power supply or be plugged into a powered USB 3.0 hub (Tripp Lite model U360-004-R, sold separately).

The U328-025 is USB 3.0-compliant with blazingly fast transfer speeds up to 5 Gbps. The U328-025 is also backward-compatible with the USB 2.0 standard and older.

Superior Quality for Superior Performance

The U328-025 is constructed of top-quality materials for high-end applications that require fast, clear transmission free of line noise and other interference. Premium double-shielded cables use twisted 28/24 AWG data lines with tinned copper braid and aluminum Mylar foil for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee durability and long life. A flexible PVC jacket makes the U328-025 easy to install, even in tight corners and other space-constrained areas.

Three-Year Warranty and Environmentally Responsible Design

The U328-025 comes with a three-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable!