The Peerless-AV® Full-Motion Tilting Wall Mounts combine ease of installation with viewing flexibility. With A6X4, extend the TV up to 14.40" (367mm) or fully-retract it to just 2.75"(70mm) from the wall for the optimum viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the TV. The tilt is easily adjusted +12°/-3° with the includedwrench, reducing glare and optimizing the viewing angle. With the cable management feature, cables can be routed and secured for a clean and clutter-free look.