The DisplayPort 1.1 KVMP technology delivers up to 4K UHD resolution; 3840x2160 @ 30Hz frame rate. This 2-Port KVMP switch is designed for environments requiring 4K resolution, such as professional film and video production industries. The IOGEAR DisplayPort/HDMI KVMP switch also enhances professional applications in motion graphics design, animation, engineering, architecture, and media design.
Control and share two USB 3.0 peripherals between two computers at up to 5Gbps data transfer speed. In addition, the USB peripheral can be separated from the KVM port switching, so when one computer is working with the connected USB device, user can switch to the other computer for other tasks without causing issues.
Additional smart connectivity features turn your workstation into a convenient and easy-to-use Plug-N-Play setup. The GCS1902 supports USB hot plugging - Components can be remoted and added back into the installation without the need to shut the unit down. The Built in USB3.0 ports allows connectivity of up to SuperSpeed 5Gbps data transfer speeds and provides backwards compatibility with USB 2.0 and USB 1.1 legacy devices.
Enhance your setup flexibility right out of the box with the IOGEAR GCS1902-UN. Included are essential adapters to ensure seamless integration with a wider range of devices. Now bundled with your KVM switch are an HDMI to DisplayPort adapter and a DisplayPort to HDMI adapter, providing the versatility to easily link gaming consoles or other HDMI-equipped devices.