HDMI 4K30Hz KVM over IP Extender - RX is designed to receive high-definition video, audio and USB signals over long distances via standard Cat 6 / 7 network cable. It allows seamless remote control of computers, servers, and media devices with a maximum range of 394 feet (120 meters). HDCP 1.4, Downscaler, Low-latency signal transmission, plug-and-play installation, additional receiver for CE-H27R11-S1 kit
4K 30Hz up to 394 feet (120m) - Receive video content up to 4K@30Hz with HDCP 1.4 compliance, ensuring compatibility with protected content; Downscales 4K to 1080p at the receiver's HDMI output, ensuring compatibility with a wide range of displays
Following with TCP/IP standard and Compatible with gigabit Ethernet switch hubs, enabling 1-to-1 or 1-to-many extension modes for versatile setups, additional receiver unit for CE-H27R11-S1 kit
USB Connection for Keyboard and Mouse Control - Delivers three USB Type-A ports, two for independent HID keyboard & mouse to control your PC system from a remote location and one for host connection such as Laptop or Desktop. It also supports wireless keyboard and mouse with a dongle plugged into the USB port
*Note: Touch screen functionality is not supported
Delivers a maximum video bandwidth of 3.4Gbps per channel (10.2Gbps across all channels), ensuring smooth and reliable signal transmission
Supports video resolution up to 4K@30Hz, HDCP 1.4, YUV 4:4:4 8-bit to deliver a clear picture quality, and audio format supports PCM 2/5.1/7.1ch
Comes with one HDMI video output port, two USB Type-A ports for connecting keyboard and mouse, one RJ45 input port, one DC 5V/1A power jack and one reset button, one K/M control button
High-quality Metal Housing - It features a high-quality surface metal housing that efficiently dissipates heat, ensuring system stability and trouble-free operation. The metal housing offers robust durability and provides Lightning, Surge, and ESD protection while minimizing EMI/RFI noise interference
Supports Reset Function - Both the transmitter and receiver are equipped with reset buttons for quick restart when the display is not detected
Plug-n-Play installation, no software or additional hardware configuration required. Automatically adjusts parameters to match different network cables and achieve the best display performance
SIIG’S HDMI 4K30Hz KVM Over IP Extender - RX is a versatile solution for receive high-quality video and USB signals over long distances, making it suitable for a wide range of applications in professional, commercial, and residential settings. Its plug-and-play design, support for 4K content, and robust construction ensure reliable performance and ease of use
Remote management of servers and workstations
Secure, centralized access without physical presence
Multi-user access for troubleshooting and system maintenance
Remote access to computer labs and learning stations
High-quality screen sharing for interactive classes
Efficient IT support for universities and institutions
Real-time access to security and surveillance systems
Remote operation of critical infrastructure (energy, transport)
Multi-user access for coordination and decision-making
Extend HDMI video output from laptops or PCs to large displays or projectors in meeting rooms
Utilize remote keyboard and mouse functionality for presentations and interactive sessions