Features
Whether you’re traveling, in the office, or at a remote job site, the Targus® SafePort® Rugged Max Case for iPad® A16 and (10 th gen.) 10.9-inch provides ultimate coverage and maximum protection for your iPad. Featuring BlueShock™ Protection, an advanced, lightweight triple-layer corner protection system, this case is thoroughly tested to meet the rigorous mil-spec (MIL-STD-810G) standards that protect from harsh environmental conditions, sudden drops, and accidental slips.* It’s designed with an integrated, bezel-free screen protector, and silicone port covers to protect the audio and power ports when necessary. You can rest assured this rugged case provides the best, all-around protection from everyday use, water, drops, dust, or force.
Versatile and hassle-free, the case has a built-in stand for multiple viewing and typing positions, which seamlessly slides open with one hand and sits firmly on nearly any surface thanks to its hinge-less design. Connect the silicone hand strap and your iPad becomes more accessible and secure than before.
* As tested by an independent third party applying MIL-STD-810G, Method 516.6, Procedure IV.
Note: Meets Ingress Protection Level 54 for dust and water resistance as tested by an independent third party laboratory applying IEC standard 60529.
Protect your tablet without the bulk. Using an impact-absorbing polymer, Targus incorporated BlueShock™ Technology — a triple over-mold corner protection system into its tablet cases that’s designed to protect your device when and where it needs it most. It’s purposefully constructed to absorb the shock of accidental drops, yet thin enough to keep the weight and bulk out of your case. Externally tested against the competition, our cases with BlueShock Technology are up to 30% more impact-resistant while up to 40% lighter in weight!
Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your iPad from drops up to 5.9 feet (1.8 metres).
With an integrated stand, you can adjust the viewing angle without removing the case. It seamlessly slides open with one hand. Thanks to its hinge-free design, it’s also less likely to break when dropped.
The custom-fit tray has precision cutouts for full access to the buttons, controls, and port. Camera and sensor cutouts ensure you get the best shot - even with the case on.
This case is backed by Targus lifetime warranty. We warrant the case from defects in workmanship and materials under normal use.