Whether your team is working from home, the airport lounge, or a coffee shop, laptop locks are a must-have if you want to secure your equipment and make sure no one gets hold of valuable or private information. The Ultimate Universal Resettable Combination Lock with Slimline Adaptable Lock Head is the ideal security companion because the locks are easy-to-use and easy to carry with its slim size, making them great for slim devices. The lock attaches to most major lock slot designs like Kensington T-Lock®, Nano® and Noble Wedgelock® at a twist of a dial, ensuring your laptop, docking station, or monitor stay right where they need to be.
The universal fit paired with the serialised combination lock means there’ll be no more worrying about losing interchangeable heads or keys, ideal for modern professionals with a range of devices and equipment. Plus, its 4-digit resettable lock provides up to 10,000 different combinations for you to select, even further safeguarding your equipment from attempted combination guesses.
The unique adaptive lock head can even be rotated a full 360 degrees, which helps with usability, while its 2m (6.5 ft) cable of galvanised and sleeved steel makes it cut-proof and rust-resistant, yet flexible for simple installation. Wherever the workday may be, the Targus DEFCON™ Ultimate Universal Resettable Combination Lock with Slimline Adaptable Lock Head can give you peace of mind to ensure your expensive equipment stays safe.
Gone are the days of losing your lock key in your desk drawer. This resettable lock is equipped with a 4-digit turn-style code that supports 10,000 user-selectable, unique combinations.
The rotating lock head allows the lock to turn easily while still secured within the lock slot. This makes for effortless device locking and unlocking.
Set in 6.5 feet (2 metres) of galvanised and sleeved steel, the cables on the DEFCON™ Ultimate Universal Lock are a cut-proof theft deterrent. It’s extra long for easy, flexible installation to make securing your devices simple and straightforward.
With a unique design for a secured, universal fit, we’ve eliminated the need for interchangeable heads, which means there aren’t heads to lose or replace. This lock fits virtually any lock slot, including Kensington® Nano, Kensington K-Slot, and the oversized Noble wedge-shaped lock slots.