Features
Designed for the digital nomad or diligent student, the 5-Port USB-C Hub is the world’s first Works With Chromebook Certified USB-C hub with automatic OTA firmware updates that enables one USB-C port to connect to your monitor, peripherals, and storage devices.
Works With Chromebook Certified
Certified by Google engineers to meet Chromebook compatibility standards and guaranteed to work with any Chromebook.
Automatic OTA firmware updates
Automatic over-the-air firmware updates via Chrome OS for the most optimised and secure connectivity.
HDMI 4K 60Hz Output
Experience high-resolution 4K 60Hz video on HDMI displays with 2X refresh rate for faster, smoother video.
Quick Charge with 86W USB-C Power Delivery
Charge while you work or play, with USB-C pass-through charging.
Gigabit Ethernet
Enables high speed 1Gbps connection to local area networks for a fast and reliable network connection.
USB-A 5Gbps (x2)
Two USB-A ports with transfer speeds up to 5Gbps to transfer data and files quickly.
Durable Construction
Premium aluminum enclosure for improved heat dissipation.
No External Power Required
No need for an external power source. Powered through the USB BUS on your Chromebook.
Universal Compatibility
Universal compatibility with all USB-C devices.
N.B. Requires USB-C port on Host computer to support DisplayPort Alternate Mode (DP Alt Mode).