The Targus® Energy Harvesting EcoSmart™ Keyboard is a full-size keyboard that combines advanced energy-harvesting solar technology with post-consumer recycled materials and ultra-low-power Bluetooth® technology in sustainable packaging.
A keyboard for people and the environment. The Targus® Sustainable Energy Harvesting EcoSmart™ Keyboard is GRS certified and combines ultra-efficient Bluetooth® and advanced solar technologies. If you are on the hunt for an eco-friendly keyboard that doesn’t sacrifice size, this is it.
This wireless keyboard is infused with germ protection*, helping to prevent the growth of pesky microbes like bacteria. It simultaneously helps to protect the environment with construction made from up to 85% post consumer recycled materials. This is one of our most sustainable keyboards — even its packaging is recycled.
It is primarily powered by solar cells optimized to harvest light from a variety of light conditions (including indoor lighting). It connects to up to 3 devices using Bluetooth® SoC. This extremely low-power capability makes it considerably more power efficient than other Bluetooth keyboards.
It also features Targus DefenseGuard™ Antimicrobial Protection. Unlike topically applied sprays, this DefenseGuard keyboard is infused with additives that don’t wear or wash off. They also work for the life of the product.
This eco-conscious keyboard was designed to embody sustainable practices in the workspace and beyond, and deliver a comfortable typing experience. It’s lightweight, ergonomic, uses ultra-low power consumption, has multiple device ports, and plug-and-play function. Overall, a superior addition to your workspace.
*Antimicrobial protection is limited to the device itself. This keyboard has been infused with an antimicrobial additive. Active ingredient: Silver Phosphate Glass (nano-). EPA Est/ 99234-CA-1
Enjoy power via solar cells (amorphous silicon photovoltaic cells), which are optimized to harvest light from indoor lighting. This sustainable keyboard also connects using Atmosic™ ATM3 series Bluetooth® SoC.
Avoid the harmful impact of production of new materials. This GRS certified sustainable keyboard was designed from the ground up to embody eco consciousness. Its main materials are up to 85% Global Consumer Recycle (GRS)-certified post-consumer recycled plastic. Thanks to this keyboard, you can enjoy full size capability without harming the environment.
The full size keyboard comes equipped with an ultra low-power Bluetooth chipset. Don’t waste your charge! Rely on a low power Bluetooth keyboard that is considerably more power efficient than today’s full size keyboards.
Topically applied sprays can wash off and wear over time. They also require extra work on your end as they need to be regularly reapplied.
With an infusion of antimicrobial eco friendly keyboard additives, you can rest assured your keyboard is fully and consistently protected. DefenseGuard™ offers this antimicrobial keyboard protection from microorganisms that lasts for the life of the product.
If you are looking for unmatched eco friendly keyboard and wireless keyboard and mouse solutions on the market, trust Targus. Our gaming keyboards, professional keyboards, and computing accessories bring novel features and modern perspectives that our customers need.