Wi-Fi Vulnerability Scanner & Tester Fast and comprehensive wireless security assessments and testing at the edge
- Endpoint and Network Discovery
- Wireless Security Confirmation
- Rogue AP and Client Location
- Segmentation & Provisioning Validation
- Network Vulnerability Assessment
- AirMapper™ Wireless Site Surveys
- Endpoint and Network Discovery
Overview
Complete visibility. It’s what you need but despite all the resources you have, there are still critical gaps. Today’s dynamic and accessible edge networks, with their proliferation of endpoints (IT/OT/IoT) and increasing Wi-Fi use cases are often beyond the sight of central platforms.
CyberScope Air offers unique and comprehensive network security assessment, analysis and reporting from a single, powerful, portable tool:
• Easily validates controls at the edge
• Inventories everything, including all wireless IoT, OT, and unmanaged devices
• Quickly tests and demonstrates policy compliance
• Enables collaboration and sharing between teams
As a ruggedized, purpose-built all-in-one tool, CyberScope Air is a network security and testing solution that eliminates the use of fragile laptops and tablets. With multiple functions, it provides fast, actionable insights on-prem into your edge networks, filling the critical visibility gaps that other cybersecurity and testing tools may not address.
Security Assessments Simplified
Security practitioners and network engineers can useCyberScope Air to quickly identify every Wi-Fi and BT/BLE device on your edge network, pinpoint exactly where it is connected, and instantly determine if it is friend or foe.
CyberScope Integrates Nmap
Nmap technology is fully integrated in CyberScope Air with a simplified user interface making scan execution easy for beginners while providing advanced features for experienced users, helping reduce the risk of successful attacks. Nmap endpoint audits can be executed as part of
network discovery against every device, as targeted probes using CyberScope Air’s AutoTest, or run as needed with built-in or custom scripts.
• Wi-Fi security validation – Supports Wi-Fi 2.4, 5 and 6 GHz bands, offers numerous advanced cybersecurity capabilities to test for presence and use of wireless attributes (WiFi PMF/Personal/Client Isolation, mDNS/ ZeroConf, and beaconing).
• Full wireless visibility – Contains all the wireless testing, troubleshooting, and surveying features present in the AirCheck G3 Pro.
• Wireless discovery with integrated vulnerability scanning – Quickly inventory WiFi and Bluetooth/BLE infrastructure/IoT/OT/ICS devices, locate rogue assets, scan for vulnerabilities with integrated Nmap technology, and compare against baselines.
• Integration of Nmap with AutoTest – Perform automated tests to validate infrastructure hardening including SNMP, HTTPS, SSH, management VLAN, and network segments and scan for vulnerabilities.
• Automated discovery monitoring – Generate baselines, upload ongoing snapshots to Link-Live™ for fast detection of new/missing/transitory or infrastructure device/network changes.
• Link-Live collaboration, reporting, and analytics platform – Maximize team efficiencies, enhance assessments/audits, improve WiFi cybersecurity posture with the combination of CyberScope and Link-Live.
NOTE: CyberScope is available in three different versions. The full function CE version includes wired Ethernet and wireless (Wi-Fi and BT/BLE) capabilities. Wired only (XRF) and wireless only (AIR) models are also available - specific capabilities depend on the version.
Security Assessments Simplified
Security practitioners and network engineers can use CyberScope Air to quickly identify every Wi-Fi and BT/BLE device on your edge network, pinpoint exactly where it is connected, and instantly determine if it is friend or foe.
CyberScope Integrates Nmap
Nmap technology is fully integrated in CyberScope Air with a simplified user interface making scan execution easy for beginners while providing advanced features for experienced users, helping reduce the risk of successful attacks. Nmap endpoint audits can be executed as part of network discovery against every device, as targeted probes using CyberScope Air’s AutoTest, or run as needed with built-in or custom scripts.
Supports Wi-Fi 2.4, 5 and 6 GHz bands, offers numerous advanced cybersecurity capabilities to test for presence and use of wireless attributes (WiFi PMF/Personal/Client Isolation, mDNS/ ZeroConf, and beaconing).
Generate baselines, upload ongoing snapshots to Link-Live™ for fast detection of new/missing/ transitory or infrastructure device/network changes.
Contains all the wireless testing, troubleshooting, and surveying features present in the AirCheckTM G3 Pro.
Maximize team efficiencies, enhance assessments/audits, improve WiFi cybersecurity posture with the combination of CyberScope and Link-Live.
Quickly inventory WiFi and Bluetooth/BLE infrastructure/IoT/OT/ICS devices, locate rogue assets, scan for vulnerabilities with integrated Nmap technology, and compare against baselines
Perform automated tests to validate infrastructure hardening including SNMP, HTTPS, SSH, management VLAN, and network segments and scan for vulnerabilities.
Reporting is easy using the Link-Live collaboration platform with features including results comparisons, discovery snapshots, and heat and topology maps. Link-Live provides organization-wide management of all NetAlly analyzers and results via secure cloud. Every test result is captured and can be easily compared to previous results. Secure sharing and even analyzer remote control by centralized experts fully enables collaboration across your team regardless of their location.
All CyberScope units include the first year of AllyCare Support, and additional years can be added-on at the time of purchase. AllyCare is a comprehensive support and maintenance service for NetAlly’s Network Tools and AirMagnet® software that offers significant value over standard warranty. Membership of AllyCare can be purchased as either a 1-year membership, 2-year membership or the value-added 3-year membership rate.