Maximize your high-end dual HD workstations by connecting them to the 2-Port 4K Dual View KVMP Switch with HDMI(R) Connection, USB 3.0 and Audio. Experience Cinema 4K resolutions along with rich bass and 7.1 surround sound while switching between both computers and sharing two USB 3.0 peripherals with the push of a button.
Features
Connect two Cinema 4K HDMI monitors to your desktop or laptop to experience superior screen, image, and video quality. GCS1942H delivers a 4K resolution up to 4096x2160@60Hz on each monitor. Now the desktop can be extended from each connected computer for better viewing and to handle more tasks.
Control/share two USB 3.0 peripherals between two computers at up to 5Gbps data transfer speed. In addition, the USB peripheral can be separated from the KVM port switching, so when one computer is working with the connected USB device, user can switch to the other computer for other tasks without causing issues.
Switch and access two HDMI-enabled computers from the push-button front panel or hotkey combination on your keyboard. Utilize the latest in mouse port-switching functionality to change ports by simply clicking the wheel button on your 3-button USB mouse.
Tackle large projects and double your desktop viewing space by adding a second 2-Port KVMP (GCS1942H). Expand your workstations to accommodate up to four Cinema 4K HDMI monitors.