Secure and manage multiple data-sensitive systems from one workstation from internal and external cybersecurity threats with the TAA-compliant IOGEAR 4-Port Dual View DisplayPort/HDMI Universal Secure KVM Switch Kit w/Audio. Enable authorized users secure access to up to four systems with one keyboard, mouse, up to two 4K @30Hz monitors.
Featuring the latest in Common Criteria and NIAP Protection Profile v4.0 security requirements set for the U.S. government for peripheral sharing switches, the secure KVM switches are built for multiple interfaces and ideal for use in high-security environments that demand rigorous cybersecurity provisions including military and defense, federal agencies, government, utilities, commercial and healthcare applications.
Features
UHD Resolution: 3840 x 2160 @30Hz
Support DisplayPort and HDMI video interfaces
IOGEAR secure KVM switches comply with NIAP PP v4.0 security certification meeting the latest cybersecurity requirements from the U.S. government. The secure KVM also meets with the Common Criterial Compliance as part of the international Common Criteria Recognition Arrangement. The unit also meets with all TAA-compliant guidelines.
The secure KVM switch supports a dual view display and exceptional 4K Ultra-HD resolutions up to 3840x2160 @30Hz. With the addition of the universal KVM cables, the secure KVM switch can support any monitor port even if the monitor uses a different display standard while enabling a universal display standard.
Securely select and switch between systems with optional external remote port selector that provides full operator control for an optimized user experience.
Connect multiple to multiple port configurations with IOGEAR Universal KVM cables* enabling IT administrators' options for preventing compatibility issues with diverse secure computer ecosystem. The universal KVM cables connect multiple video sources to a IOGEAR KVM even if they are using different display standards. This flexibility enables IT managers to deploy the same KVM switch across their network without the need for unreliable active cables or costly external video converters or additional docking stations. The universal cables options include HDMI® to DisplayPort, DVI to DisplayPort and USB Type-C ™ to DisplayPort.
The IOGEAR secure KVM switches physically isolate sensitive networks and network assets from any exposure to the public internet and only accessible with authorized permissions. Additionally, these secure KVM switches filter or block exposed USB ports on servers and desktop computers to ensure the data integrity is never compromised. Designed originally for military and federal intelligence agencies, secure KVM switches are able to serve many organizations including: