TRENDnet’s Outdoor IP67 Gigabit PoE++ Injector, model TI-O119GI, is an 802.3bt PoE++ injector that combines electrical power with a gigabit network connection to produce a high-powered 95W PoE++ network signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE, PoE+, and PoE++ device. Connect the outdoor PoE++ injector to a non-PoE switch and then run an Ethernet cable with data + power to network a PoE device up to 100 meters (328 ft.) away. The outdoor PoE++ injector is equipped with an IP67 outdoor rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for outdoor environments.
This outdoor PoE++ injector supplies up to 95W of power to one PoE (IEEE 802.3af), PoE+ (IEEE 802.3at), or PoE++ (IEEE 802.3bt) device.
This industrial 802.3bt outdoor
PoE++ injector supplies up to
95W of power to one PoE (IEEE
802.3af), PoE+ (IEEE 802.3at), or
PoE++ (IEEE 802.3bt) device
This waterproof PoE++ injector
features a durable enclosure
with an IP67 outdoor weather
rating
Designed to withstand a high
degree of vibration and
shock
Operating temperature range of -
40° – 75° C (-40° – 167° F) allows
for installations in environments
with extreme hot or cold conditions
Gigabit Ports
Features one high-speed
gigabit data in port and one
high-speed gigabit PoE++ data
out port
PoE Distance
The outdoor-rated PoE++ injector
provides PoE network
connections up to 100m (328 ft.)
away
Ethernet Surge Protection
Supports RJ-45 surge protection
up to 6kV
Shock and Vibration Resistant
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-31), and
vibration (EN 60068-2-6)
Electro Magnetic Compliance
The outdoor PoE++ injector
complies with industrial EMS
certifications ESD (IEC 61000-4-2):
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power 2kV, Signal:
1kV; Surge (IEC 61000-4-5):
Power to ground: 2kV, Signal: 6kV
Grounding Point
Grounding point on the outdoor
PoE++ injector protects
equipment from external electrical
surges
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|