|
1 |
Graphical LCD display Quick, easy-to-read, intuitive LCD provides information about the utility and UPS conditions. |
|
2 |
SmartSlot™ Add an accessory card or a network management card |
|
3 |
Interface ports USB Type A and Serial (RJ45) |
|
4 |
Extended runtime options Connect up to 10 external battery packs for extended runtime needs |
|
5 |
3 outlets in 2U 2 NEMA L6-20R and 1 NEMA L6-30R , including 2 switched outlet groups |
Can I add external battery packs? How many?
Yes, Smart-UPS Ultra SRT3000RMXLTUS supports up to 10 APC external SRT96RMBP battery packs.
What are my options for UPS management and software?
Options for monitoring and managing your UPS include EcoStruxure IT, Network Management Card, and PowerChute™ Software.
Does this UPS come with PowerChute Serial Shutdown software?
PowerChute Serial Shutdown is available for download from the apc.com. It is a UPS management software enabling graceful system shutdown in the event of an extended power outage and provides energy management capabilities for desktops, servers, and workstations.
What are the key benefits of upgrading to PowerChute Network Shutdown v5.0?
PowerChute Network Shutdown v5.0 supports vSphere Cluster Services (vCLS). Ongoing software update support for the latest virtualization environment updates & troubleshooting. Latest cybersecurity updates in PKI support to harden security across the interfaces. Validated integrations with the latest virtual and HCI infrastructure versions for ease of deployment. PowerChute can be fully deployed within the VxRail cluster through the Dell VxRail API Integration (From v4.5), saving space and reducing hardware needs. VxRail cluster shutdown redundancy is provided with the Network Management Card 3.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure, ensuring data is available — whenever and wherever you need it.