Meet the Q5 HE, a 96% layout wireless QMK custom keyboard equipped with Hall Effect Gateron double-rail magnetic switches. These switches provide a distinct advantage due to their unique mechanism, offering faster feedback, dynamic rapid triggering, and adjustable actuation points, resulting in epic enhancements for the gaming experience tailored to your individual preferences.
In addition to the Hall Effect magnetic switches, the Q5 HE introduces a 2.4G connection mode with an impressive 1000Hz polling rate, further ensuring a lightning-fast gaming experience. But that's not all; it also boasts premium features such as Bluetooth connectivity, a double-gasket design, enhanced acoustic foams, an all-aluminum body, PBT keycaps, and more.
With the first invented dual-rail structure, and the special pre-lubed, these switches ensure unparalleled stability and smoothness like never before.
Experience peak gaming performance on the fly with the Q5 HE's 2.4 GHz wireless connection boasting a rapid 1000 Hz polling rate. For seamless multitasking across your computer, phone, and tablet, you can effortlessly connect the Q5 HE via Bluetooth 5.2 to three devices.
The entire metal body is crafted from 6063 aluminum, a material known for its increased durability, stability, and premium feel. Not only is this aluminum more resistant to physical damage, wear, and tear, but it is also environmentally friendly and recyclable. These qualities ensure both aesthetic appeal and a commitment to sustainability.
To build a fully customizable keyboard, we designed every component to be able to assemble easily. Therefore, you can customize and adjust each component as you wish.
It has a similar height to that of the OEM profile and has an SA-like shape. We named it the OSA (OEM spherical angled) keycap. The PBT keycaps will provide excellent oil resistance, enhance the type feel, and prevent the legends from fading out.
Unlike mechanical switches, which depend on physical contact, Hall Effect magnetic switches use magnets to detect key presses. It is effortless to swap out the switch with compatible Hall Effect magnetic switches.
*The Q5 HE is compatible with the magnetic switches sold on the Keychron website only.