Toughpower SFX Platinum series is 80 PLUS Platinum certified and compatible with ATX 3.1 specifications. Designed with a native 12V-2x6 connector.
The dimensions of the Toughpower SFX Platinum measure 125mm(W) x 63.5mm(H) x 103.8mm(D).
It comes with an SFX to ATX adapter bracket as an accessory which gives users more options when choosing the ideal case for the build.
Toughpower SFX Platinum series is fully compatible with ATX 3.1 Specifications which supports up to 200% power excursion, reaches 60% low load efficiency and complies with required power supply timing standards.
Ready to supply graphics cards according to their different ways of connections, the Toughpower SFX Platinum series is designed to support NVIDIA and AMD graphics cards, it supports 8-pin slots for AMD graphics cards & some RTX 40 series graphics cards, it also comes with 1 x 12V-2x6 connector for RTX 40 series cards with a PCIe 12+4pin connector.
Offers cable selection for users while powering the system at an advantageous voltage. Low-profile cables make cable management easier, reduces clutter and increases airflow inside the chassis.