Up to a 280mm/240mm Radiator
Providing good cooling support, users can choose to place a 280mm/240mm radiator on the top of the View 170 TG ARGB Micro Chassis.
Flexibility to Build Your Best
The View 170 TG ARGB Micro Chassis offers good expandability. It can support a CPU cooler with a maximum height of 160mm, VGA placement up to 340mm in length, a power supply up to 180mm in length. Optimized for excellent cooling performance, the case comes with three Hydraulic Bearing 120mm ARGB Lite Fans, and up to seven 120mm fans can be installed. For radiator compatibility, it can support up to a 280mm/240mm on top, giving more options for high-end expansion!
How Much Storage Is Totally Up To You
For storage compatibility, the View 170 TG ARGB Micro Chassis gives maximum support of up to two 2.5‘’ SSDs and one 3.5‘’ HDD in total
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync, and ASRock Polychrome. It supports motherboards with a 5V addressable RGB header, allowing you to control the lights directly from the software mentioned above without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI, and ASRock official websites.