The TR100 Snow Mini Tower Chassis is a compact, dual-chamber, Mini-ITX case that is designed for those who demand performance and portability. It supports an SFX power supply and features space for two 120mm or 140mm fans on the top, as well as room for a 280mm AIO cooler. Additionally, the separately sold suitcase allows users to carry the PC case and a complete gaming setup with them!
The TR100 Snow Mini Tower Chassis is a compact, dual-chamber, Mini-ITX case that is designed for those who demand performance and portability. The dual-chamber design positions the mini-ITX motherboard and SFX PSU in the right chamber, with the graphics card in the left, connected via a PCIe 4.0 riser cable. It supports two 120mm/140mm top fans and up to a 280mm AIO for cooling, plus two 2.5” SSDs, one in each chamber. All panels are removable and well-ventilated for optimal cooling and an easier build. To make it more visual appealing, a separately sold 3.9" LCD Screen Kit is also an option. Additionally, the separately sold suitcase allows users to carry the PC case and a complete gaming setup with them!
More than just a case, The TR100 Snow is a complete, travel-ready gaming solution. Whether you're traveling for business or pleasure, editing video or designing graphics, playing games or using VR, there's no need to sacrifice performance or leave your gaming experience behind!
*The suitcase is sold separately.
*The product is coming soon—stay tuned for its release!
Through the TT RGB Plus, the 3.9'' LCD display presents real-time information and plays JPG and GIF files with 128*480 resolution. What’s more is users can even show the time and weather information on the display, bringing great visual aesthetics and highly customizable functions to your build.
Thermal images taken during thermal testing. We can see that despite its compact design, The TR100 Snow still guarantees good cooling performance and a low internal temperature while using the highest quality components.
The TR100 Snow supports up to two 2.5" SSDs, one in each chamber.