The TR100 Mini Tower Chassis is a compact, dual-chamber, Mini-ITX case that is designed for those who demand performance and portability. It supports a high-end graphics cards up to 360mm, an SFX power supply and features space for two 120mm or 140mm fans on the top, as well as room for a 280mm AIO cooler. Additionally, the separately sold suitcase allows users to carry the PC case and a complete gaming setup with them!
The TR100 Mini Tower Chassis is a compact, dual-chamber, Mini-ITX case that is designed for those who demand performance and portability. The dual-chamber design positions the mini-ITX motherboard and SFX PSU in the right chamber, with the graphics card in the left, connected via a PCIe 4.0 riser cable. It supports two 120mm/140mm top fans and up to a 280mm AIO for cooling, plus two 2.5” SSDs, one in each chamber. All panels are removable and well-ventilated for optimal cooling and an easier build. To make it more visual appealing, a separately sold 3.9" LCD Screen Kit is also an option. Additionally, the separately sold suitcase allows users to carry the PC case and a complete gaming setup with them!
More than just a case, the TR100 is a complete, travel-ready gaming solution. Whether you're traveling for business or pleasure, editing video or designing graphics, playing games or using VR, there's no need to sacrifice performance or leave your gaming experience behind!
*The suitcase is sold separately.
*The product is coming soon—stay tuned for its release!
The lightweight and durable luggage is designed to carry the PC case and a full gaming setup, including a VR headset, portable monitor, keyboard, and mouse.
The TR100's modular design allows you detach almost every panel. The side panels are secured with magnets, while the top and bottom panels are held by spring-loaded captive screws.
Through the TT RGB Plus, the 3.9'' LCD display presents real-time information and plays JPG and GIF files with 128*480 resolution. What’s more is users can even show the time and weather information on the display, bringing great visual aesthetics and highly customizable functions to your build.
Despite its compact size, the TR100 still has well-designed cold air intakes and hot air exhausts to keep the internal temperature low at all times.
At Thermaltake, we always stress test our products under harsh conditions to ensure product quality. The TR100 products were tested at 100% full load for 30 minutes, with the most high-end CPU, GPU, and motherboard at the time of test, while paring with a consumer-style setup, allowing us to test how the chassis performs under real-world situations.
Thermal images taken during thermal testing. We can see that despite its compact design, the TR100 still guarantees good cooling performance and a low internal temperature while using the highest quality components.
There are filters at the top, front and side of the chassis to protect the system from dust.
Despite its compact footprint, the TR100 still has good hardware support. It can support a CPU cooler with a maximum height of 68mm, a GPU with a maximum length of 360mm (and up to 70mm in width), a power supply with a length of up to 130mm, and two 2.5" SSDs. For cooling support, up to two 120mm/140mm fans or a 280mm all-in-one CPU cooler can be placed on top of the chassis for effective cooling.
The TR100 supports up to two 2.5" SSDs, one in each chamber.