Dual Chamber Design
The dual-chamber design provides more build space, improved cable management and increased airflow for greater flexibility.
Good Radiator Support
For good cooling support, users can choose to place a 360mm radiator on the top and motherboard side.
Flexibility to Build Your Ideal PC
The View 380 XL TG ARGB Snow Mid Tower Chassis offers good expandability. It can support a CPU cooler with a maximum height of 160mm, GPU placement up to 420mm in length, a power supply up to 180mm in length. Optimized for excellent cooling performance, the case comes with four Hydraulic Bearing 120mm ARGB Lite Fans, and up to ten 120mm fans can be installed. For radiator compatibility, it can support up to a 360mm radiator at the top or the motherboard side, giving more options for high-end expansion!
Storage Support
For storage compatibility, the View 380 XL TG ARGB Snow Mid Tower Chassis gives maximum support of up to three 2.5‘’ SSDs or one 3.5‘’ HDD in total
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync, and ASRock Polychrome. It supports motherboards with a 5V addressable RGB header, allowing you to control the lights directly from the software mentioned above without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI, and ASRock official websites.