|
1 |
Ratings for worldwide use |
Certifications to allow for one PDU to be used globally: UL, CE, CSA, UKCA, Nemiko, PSE, KC, China RoHS, RCM, and CMIM |
|
|
2 |
1% metering accuracy |
1% metering accuracy for reliable billing, capacity planning, and alarm monitoring |
|
|
3 |
Hydraulic magnetic circuit breakers |
Provide increased availability by maintaining trip current over a wide temperature range |
|
|
4 |
Circuit breaker monitoring |
Allows total load across each circuit breaker to be monitored for potential overloads and can be configured to provide notification in the event of a circuit breaker trip |
|
|
5 |
More power, more outlets, less space |
Support up to 48 outlets and 43.5kW (34.6kW de-rated for North America) in single- or 3-phase options |
|
|
6 |
4-in-1outlets |
Easily match plugs to outlets: each PDU features outlets where half can accommodate C13/C19 and C15/C21 in a versatile 4-in-1 combination |
|
|
7 |
Color-coded outlets & alternating phases |
Breakers and input phases are clearly labeled and color coded to reduce errors and to promote load balancing and cord management |
|
|
8 |
60 C operating temperature |
Rated and approved to operate up to 60 C (140 F) at full load, ensuring reliability and availability even in today’s high-density deployments |
|
|
9 |
Flexible mounting |
Standard vertical and side-mount options |
|
|
10 |
USB port |
Port to download log files to a flash drive |
|
|
11 |
Console port (USB Micro-B) |
Connects the Rack PDU to your computer for local access to the command line interface (CLI) |
|
|
12 |
Dual environment sensor ports |
Connect up to 2 sensors through 1 rack PDU — critical for AI and high densities |
|
|
13 |
Link 1 and link 2 ports |
Network port sharing (NPS) connects multiple Rack PDUs to one another and enables power sharing between Rack PDUs in a cascading group; access, configure, and manage up to 32 PDUs remotely through one IP address via web and SNMP |
|
|
14 |
1-gigabit Ethernet port |
One-gigabit Ethernet/network port (10/100/1000) enhances and standardizes network connectivity across all assets in the data center |
What kind of sensors are compatible with the Rack PDU Advanced?
Two environmental sensor ports and up to 2 sensors can be connected to one Rack PDU.
Are special mounting brackets required to purchase separately to install the Rack PDU Advanced in a NetShelter Rack? How about third-party racks?
No, the Rack PDU Advanced will install toollessly in an APC NetShelter 42U and above height rack enclosure. Mounting pegs are provided for installation. The pegs will work in most rack enclosure designs. The mounting pegs consist of a screw and washer. You can use a Phillips head screwdriver to change the location of the mounting pegs.
Are custom orders for Rack PDU Advanced available?
Yes, custom orders are available upon request. Speak with a sales representative to request to customize a PDU to your specific needs.
What is the standard warranty of the Rack PDU Advanced?
The standard factory warranty is 3 years repair or replace. Additional warranties can be purchased for up to a 6 years total.
Are these PDUs remotely monitored and managed?
Yes, these PDUs can be coupled with Schneider Electric’s EcoStruxure IT data center infrastructure management software for remote monitoring and management.